EN
  • EN
  • DE

SN74ABT853DWR

Part No SN74ABT853DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 8-9BIT NON-INV 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 794868-SN74ABT853DWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT853
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ABT853DWR CAD Model

Description

The SN74ABT853DWR, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance BiCMOS interface logic octal transceiver featuring non-inverting 3-state outputs. This advanced integrated circuit (IC) is designed to facilitate seamless data transfer between two buses of different voltage levels or impedances, making it an essential component in a wide array of digital systems.

Key Features

  • BiCMOS Technology: Combines the high speed of bipolar transistors with the power efficiency of CMOS technology, ensuring fast switching speeds while maintaining low power dissipation.
  • Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for simultaneous two-way data flow, enhancing the efficiency of data communication between systems.
  • Non-Inverting Outputs: Provides a direct path for signal transmission, ensuring data integrity without the need for signal inversion.
  • 3-State Outputs: Includes a third state, or 'high impedance' mode, which effectively disconnects the output from the circuit, allowing for multiple devices to share the same data lines without interference.
  • Wide Operating Range: Designed to operate over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage environments.
  • Surface-Mount Package: The SN74ABT853DWR comes in a wide-body SOIC (Small Outline Integrated Circuit) package, ideal for space-constrained applications and offering a reliable solution for surface-mount technology (SMT).

Applications

The versatility of the SN74ABT853DWR makes it suitable for a diverse range of applications, including:

  • Data communication and networking equipment, such as routers and switches.
  • Bus interface and bus arbitration systems in multi-processor architectures.
  • Data storage and retrieval systems that require high-speed data transfer.
  • Industrial control systems where reliable data transmission is crucial.

Reliability and Quality

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74ABT853DWR is no exception and is manufactured to provide reliable performance in even the most demanding applications. With Texas Instruments' reputation for excellence, you can trust this product to meet your interface logic needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8380 $52.5420
21+ $4.7902 $100.5942
33+ $4.6405 $153.1365
45+ $4.4908 $202.0860
58+ $4.3411 $251.7838
78+ $3.8920 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess