EN
  • EN
  • DE

OPA2834IDGKR

Part No OPA2834IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name OPA2834
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA2834IDGKRDKR, 296-OPA2834IDGKRTR, 296-OPA2834IDGKRCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888119-OPA2834IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2834IDGKR CAD Model

Description

Product Overview: Texas Instruments OPA2834IDGKR

The OPA2834IDGKR from Texas Instruments is a high-performance, dual-channel operational amplifier that offers a perfect blend of speed and precision for a wide range of applications. This device is part of the OPAx834 series of dual, high-speed, voltage-feedback, CMOS operational amplifiers designed to operate over a wide supply range of 2.5 V to 5.5 V with excellent performance.

Key Features

  • High Speed: With a unity-gain bandwidth of 230 MHz and a slew rate of 160 V/µs, the OPA2834IDGKR is tailored for fast signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains a low quiescent current of just 1.5 mA per channel, making it an energy-efficient choice for portable and battery-powered applications.
  • Wide Supply Range: The device can operate from a single supply voltage ranging from 2.5 V to 5.5 V, providing flexibility in various circuit designs.
  • Excellent Video Performance: With a 0.1 dB gain flatness up to 75 MHz, the OPA2834IDGKR is an excellent choice for video processing applications.
  • Robust Output Drive: Capable of delivering a continuous output current of ±50 mA and peak currents of ±150 mA, making it suitable for driving a variety of loads.

Applications

The OPA2834IDGKR is versatile and can be used in numerous applications including:

  • Professional video electronics
  • Test and measurement equipment
  • Active filters and ADC input drivers
  • Medical imaging systems
  • Wireless communication infrastructure

Package and Quality

This operational amplifier comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and the OPA2834IDGKR is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3080 $52.3200
85+ $1.2253 $104.1505
130+ $1.1839 $153.9070
185+ $1.1011 $203.7035
240+ $1.0597 $254.3280
295+ $1.0183 $300.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,870 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess