EN
  • EN
  • DE

PI74LCX16245AE

Part No PI74LCX16245AE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 130084-PI74LCX16245AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74LCX16245AE CAD Model

Description

Diodes Incorporated PI74LCX16245AE Low-Voltage Bidirectional Transceiver

The PI74LCX16245AE from Diodes Incorporated is a high-performance, low-voltage 16-bit bidirectional transceiver designed for asynchronous communication between data buses. This versatile component is tailored for operation in multi-voltage systems, with the ability to interface between a 3.3V bus and a 5V bus, making it an ideal choice for mixed-voltage applications.

The device features an advanced CMOS technology which provides low quiescent power dissipation, yet delivers high-speed operation comparable to equivalent bipolar Schottky TTL circuits. The PI74LCX16245AE is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Key attributes of the PI74LCX16245AE include:

  • Wide bus-interface capability, with the ability to communicate with a 5V logic signal in a 3.3V environment.
  • Control inputs VIH (High-Level Input Voltage) and VIL (Low-Level Input Voltage) are referenced to VCC of the device, which is set at 3.3V ±0.3V.
  • Power-off high impedance inputs and outputs, which allow for live insertion and withdrawal without causing a glitch on the bus lines.
  • Support for bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors.
  • Low inductance packaging to minimize inductive switching noise, ensuring signal integrity.

The PI74LCX16245AE transceiver's direction control (DIR) input and output enable (OE) input are used to control the direction of data flow and the activation of the outputs, respectively. The device includes 16-bit inputs and outputs, organized as two 8-bit or one 16-bit bus transceiver with 3-state outputs. The 3-state outputs allow for connection to a common bus, which is beneficial in multiplexed bus applications such as memory switching.

With its robust design and compatibility with mixed-voltage systems, the PI74LCX16245AE is ideally suited for use in telecommunications, computing, and industrial applications where high-speed and low-power operation are critical. Its small footprint also makes it an excellent choice for space-constrained applications.

Overall, the PI74LCX16245AE transceiver is a testament to Diodes Incorporated's commitment to providing high-quality, innovative solutions for complex digital logic requirements.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess