EN
  • EN
  • DE

PI74FCT162245TVE

Part No PI74FCT162245TVE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR DUAL N-INV 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 130623-PI74FCT162245TVE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian PI74FCT162245TVE CAD Model

Description

Diodes Incorporated PI74FCT162245TVE Product Overview

The PI74FCT162245TVE from Diodes Incorporated is a high-performance, 16-bit bidirectional transceiver that is designed to meet the demands of high-speed data transfer and switching within your digital systems. This component is part of the FCT (Fast CMOS TTL-Compatible) series, which is known for its robust performance and compatibility with TTL signal levels.

Key Features

  • Speed: The PI74FCT162245TVE offers fast propagation delays and output transition times, which is crucial for maintaining the integrity of high-speed signals and ensuring timely data transfer.
  • Drive Capacity: It features high drive outputs (-32mA IOH, 64mA IOL) to ensure strong signal transmission even over longer distances or through capacitive loads.
  • Low Power Consumption: Despite its high-speed capabilities, the device has a low power consumption, which makes it suitable for power-sensitive applications.
  • Bi-Directional Interface: With its bidirectional data bus, the PI74FCT162245TVE can transmit and receive data, providing flexibility in data handling and system design.
  • Bus-Hold Data Inputs: The bus-hold feature eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Flow-Through Architecture: The design of this transceiver optimizes PCB layout and reduces signal skew by facilitating a straightforward flow of signals from input to output.

Applications

The versatility of the PI74FCT162245TVE makes it an ideal choice for a multitude of applications, including:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition
  • Signal buffering and driving in bus-oriented systems
  • Memory interface circuits
  • Microprocessor or microcontroller interface

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the PI74FCT162245TVE is no exception. It is constructed to be robust and reliable, ensuring stable performance over its operational lifespan. The device is available in a 48-pin TSSOP package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on the PCB.

With its combination of speed, power efficiency, and design flexibility, the PI74FCT162245TVE transceiver is an excellent choice for designers looking to enhance their digital systems with high-performance data transfer capabilities.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1730 $64.2110
16+ $7.5271 $120.4336
24+ $7.2915 $174.9960
33+ $7.0559 $232.8447
43+ $6.8214 $293.3202
57+ $6.1157 $348.5949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess