EN
  • EN
  • DE

TPS65560RGT

Part No TPS65560RGT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description INTEGRATED PHOTO FLASH CHARGER AND IGBT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273048-TPS65560RGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65560RGT CAD Model

Description

Product Overview: TPS65560RGT from Texas Instruments

The TPS65560RGT is a highly integrated power management IC from Texas Instruments, designed to provide an efficient and compact power solution for a wide range of applications. This advanced semiconductor is part of TI's extensive portfolio of power management devices, renowned for their reliability and performance.

Key Features

  • Versatile Power Supply: The TPS65560RGT is capable of delivering multiple output voltages from a single input, making it an ideal choice for powering complex systems with various voltage requirements.
  • High Efficiency: With an emphasis on power efficiency, this IC helps to reduce power loss and heat generation, thereby enhancing system reliability and longevity.
  • Compact Footprint: The device comes in a small, 24-pin QFN package, which saves valuable board space and is well-suited for space-constrained applications.
  • Integrated Features: It includes features such as under-voltage lockout, thermal shutdown, and over-current protection, which contribute to the overall safety and stability of the power management system.

Applications

The TPS65560RGT is designed to cater to a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical equipment
  • Industrial control systems
  • Point-of-load power supplies

Technical Specifications

Some of the key technical specifications of the TPS65560RGT include:

  • Adjustable output voltage for flexibility in design
  • High switching frequency to enable the use of small external components
  • Low dropout operation for improved efficiency under light loads

The TPS65560RGT is a testament to Texas Instruments' commitment to providing advanced power management solutions. Its integration of multiple power-saving features and a compact design makes it an excellent choice for designers looking to optimize their power systems without compromising on performance or space.

For detailed technical documentation, application notes, and support, Texas Instruments provides a comprehensive resource library online for the TPS65560RGT, ensuring that engineers have access to all the information needed to implement this IC effectively in their designs.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3071 $50.7562
53+ $1.8931 $100.3343
82+ $1.8339 $150.3798
113+ $1.7747 $200.5411
146+ $1.7156 $250.4776
196+ $1.5381 $301.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess