EN
  • EN
  • DE

PI74ALVTC16245A

Part No PI74ALVTC16245A
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16-BIT BIDIR TXCVR 48-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 120852-PI74ALVTC16245A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Quantity per package 39
Ultra Librarian 3D Model Ultra Librarian PI74ALVTC16245A CAD Model

Description

PI74ALVTC16245A - 16-Bit Bus Transceiver from Diodes Incorporated

The PI74ALVTC16245A is a high-performance, 16-bit non-inverting bus transceiver designed by Diodes Incorporated. This device is part of the advanced low-voltage technology class (ALVTC), which provides a perfect balance between speed and power consumption, making it an ideal choice for interfacing with high-speed communication buses in energy-conscious applications.

The PI74ALVTC16245A operates from a 2.5V to 3.3V power supply, ensuring compatibility with modern low-voltage logic systems. With its wide voltage range, it can easily be integrated into mixed-voltage environments, facilitating communication between devices operating at different logic levels.

This bus transceiver features 16 bidirectional data lines, divided into two 8-bit bus ports (A and B). Each port is equipped with separate input and output control signals, allowing for flexible direction control. The device supports bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.

One of the key attributes of the PI74ALVTC16245A is its high drive capability, which can source or sink 24 mA at 3.3V. This feature enables the device to drive heavily loaded buses with minimal signal distortion. Additionally, the bus transceiver boasts low ON resistance, contributing to its high-speed operation.

The PI74ALVTC16245A comes in a variety of packaging options, including the 48-pin Thin Shrink Small Outline Package (TSSOP) and 48-pin Very Thin Quad Flat Pack (VQFP). These compact packages are ideal for space-constrained applications and ensure efficient use of PCB real estate.

With its robust design, the PI74ALVTC16245A is characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges. It is also fully specified for partial power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

In summary, the PI74ALVTC16245A from Diodes Incorporated is a versatile, high-speed bus transceiver that offers an excellent feature set for applications requiring efficient data transfer and interfacing between different logic levels in a low-voltage environment.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess