EN
  • EN
  • DE

OPA2683IDCNRG4

Part No OPA2683IDCNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Very Low-Power, Dual, Current-Feedback Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 540 V/μs
GBP - Gain Bandwidth Product 1.44GHz
-3db Bandwidth 200MHz
Current - Input Bias 3μA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.88mA
Output Current per Channel 150mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 1233573-OPA2683IDCNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2683
Introduction Date December 12, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2683IDCNRG4 CAD Model

Description

Overview of Texas Instruments OPA2683IDCNRG4

The Texas Instruments OPA2683IDCNRG4 is a high-performance, dual-channel operational amplifier designed to deliver exceptional speed and accuracy for a wide range of applications. This amplifier is part of the OPAx683 series, which is known for its low distortion, high output current, and wide bandwidth capabilities. It is suitable for professional-grade audio equipment, video processing, telecommunications, and active filter circuits.

Key Features

  • High Speed: The OPA2683IDCNRG4 boasts a high slew rate and a wide bandwidth, making it an excellent choice for high-speed signal processing applications.
  • Low Distortion: The low harmonic distortion of this operational amplifier ensures clean and precise amplification, critical in high-fidelity audio and instrumentation applications.
  • Dual-Channel: With two amplifiers in one package, the OPA2683IDCNRG4 provides a compact solution for designs that require multiple op-amps, saving space and reducing component count.
  • Output Current: The device is capable of delivering a high output current, which is essential for driving heavy loads or for applications requiring high power delivery.
  • Power Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.

Applications

  • Professional Audio Equipment
  • Video Processing
  • Telecommunications
  • Active Filtering
  • Test and Measurement Systems

Technical Specifications

The OPA2683IDCNRG4 offers a slew rate of 890 V/µs and a bandwidth of 430 MHz at a gain of +2. It operates within a supply voltage range of 5 V to 12 V and features a dual supply voltage range of ±2.5 V to ±6 V. The amplifier comes in a compact VSSOP-8 package, which is ideal for space-constrained applications.

In summary, the OPA2683IDCNRG4 from Texas Instruments is a versatile and powerful operational amplifier that delivers high-speed performance with low distortion. Its dual-channel configuration and high output current make it a practical choice for a variety of demanding applications, from audio and video to telecommunications and beyond.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6276 $50.7864
34+ $2.9765 $101.2010
53+ $2.8835 $152.8255
72+ $2.7905 $200.9160
93+ $2.6975 $250.8675
125+ $2.4184 $302.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess