The SN65LVDS95DGG is a high-quality, advanced product from Texas Instruments, a global semiconductor design and manufacturing company.
- Description: This product is a low-voltage differential signaling (LVDS) transceiver that is designed to operate at signaling rates up to 400 Mbps.
- Features: High-speed data transmission over copper cables, minimizing power consumption and electromagnetic interference (EMI).
- Voltage Range: Operates from 3.0V to 3.6V.
- Robustness: High degree of immunity to noise and interference.
- Fail-safe Receiver: Ensures a logic high output if the inputs are open or shorted.
- Package: 20-pin TSSOP (Thin Shrink Small-Outline Package) designed for surface mounting on printed circuit boards.