EN
  • EN
  • DE
  • IT

DS90UB949ATRGCTQ1

Part No DS90UB949ATRGCTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description POWER MANAGEMENT  /  3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Serializer
Data Rate 3.675Gbps
Input Type HDMI
Output Type FPD-Link III, LVDS
Number of Inputs 4
Number of Outputs 2
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UB949
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DS90UB949ATRGCTQ1TR,296-DS90UB949ATRGCTQ1DKR,296-DS90UB949ATRGCTQ1CT
Standard Package 250
Win Source Part Number 1186341-DS90UB949ATRGCTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB949ATRGCTQ1 CAD Model

Description

DS90UB949ATRGCTQ1 - Automotive HDMI FPD-Link III Serializer

The DS90UB949ATRGCTQ1 is a highly integrated automotive serializer from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This advanced component is part of the FPD-Link III family, offering a seamless interface solution for transmitting high-definition multimedia content from a host processor to a display interface within a vehicle. The DS90UB949ATRGCTQ1 is ideal for applications such as infotainment systems, navigation displays, rear-seat entertainment, and advanced driver assistance systems (ADAS).

At the core of the DS90UB949ATRGCTQ1 is its ability to convert HDMI input into a serialized output that can be transmitted over a single twisted pair cable. This capability not only simplifies the wiring requirements but also reduces weight and cost, which are critical considerations in automotive design. The device supports a wide range of video resolutions, including 1080p at 60 Hz and WUXGA (1920x1200) at 60 Hz, ensuring compatibility with high-resolution displays.

The serializer boasts an impressive array of features that enhance its performance and reliability. It incorporates adaptive equalization, which compensates for cable loss and ensures robust data transmission over long cable distances. The DS90UB949ATRGCTQ1 also includes a bidirectional control channel that operates concurrently with video data, allowing for the transmission of I²C, SPI, and UART signals over the same cable. This facilitates communication with peripheral devices, such as touch screens or cameras, without the need for additional wiring.

Safety is paramount in automotive applications, and the DS90UB949ATRGCTQ1 addresses this with built-in diagnostic capabilities and safety features. It supports HDCP 1.4 encryption for secure content transmission and has been designed to meet the requirements of the AEC-Q100 Grade 2 standard, ensuring operation in the challenging automotive environment.

In summary, the DS90UB949ATRGCTQ1 is a robust and versatile automotive serializer that brings high-definition video and control data to in-vehicle displays with exceptional quality and reliability. Its integration of advanced technologies into a single chip makes it a smart choice for designers looking to enhance the multimedia experience in modern vehicles.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9793 $62.9379
6+ $17.2138 $103.2828
9+ $16.6759 $150.0831
13+ $16.1379 $209.7927
17+ $15.6000 $265.2000
22+ $13.9862 $307.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess