EN
  • EN
  • DE
  • IT

TSC2046IRGVR

Part No TSC2046IRGVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR LV 16-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 035297-TSC2046IRGVR
Family Name TSC2046
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSC2046IRGVR CAD Model

Description

Overview of Texas Instruments TSC2046IRGVR

The TSC2046IRGVR is a touch screen controller integrated circuit (IC) produced by Texas Instruments (TI), renowned for its precision and reliability in capturing touch inputs. This IC is an integral component for applications requiring user interaction through touch, and it is especially suitable for portable devices such as smartphones, tablets, and handheld terminals.

Key Features

  • High Resolution: The TSC2046IRGVR boasts a 12-bit resolution, ensuring that touch inputs are captured with high precision, allowing for accurate tracking of user interactions.
  • Advanced Touch Screen Control: It supports 4-wire and 8-wire resistive touch screens, providing flexibility in integrating various types of touchscreens into the end product.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates with a low power draw, making it ideal for battery-operated devices.
  • On-Chip FIFO: The inclusion of an on-chip FIFO (First In, First Out) memory buffer helps manage data efficiently, ensuring smooth processing of touch information.
  • Flexible Interface Options: The TSC2046IRGVR can interface with a host controller via the industry-standard SPI (Serial Peripheral Interface), providing ease of integration into existing designs.

Package and Quality

The TSC2046IRGVR is available in a compact QFN (Quad Flat No-leads) package, which is conducive to space-constrained applications. Texas Instruments is committed to high standards of quality, and this product is no exception, adhering to stringent manufacturing processes to ensure reliability and performance.

Applications

With its versatile features, the TSC2046IRGVR is suitable for a wide range of applications such as:

  • Personal Digital Assistants (PDAs)
  • Point-of-Sale (POS) Machines
  • Medical Monitoring Devices
  • Industrial Control Panels

Overall, the TSC2046IRGVR from Texas Instruments is a top choice for developers looking for a robust, precise, and power-efficient touch screen controller that can be easily integrated into a multitude of touch-based applications.

You May Also Be Interested in

Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT MODULE
Lowest to $47.1763
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6375 $58.0250
52+ $2.1641 $112.5332
81+ $2.0965 $169.8165
111+ $2.0289 $225.2079
143+ $1.9612 $280.4516
192+ $1.7584 $337.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess