EN
  • EN
  • DE

TLK2521IPAPG4

Part No TLK2521IPAPG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Serializer/Deserializer
Data Rate 2.5Gbps
Input Type LVTTL
Output Type TTL, VML
Number of Inputs 18/1
Number of Outputs 1/18
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number TLK252
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1193410-TLK2521IPAPG4
Ultra Librarian 3D Model Ultra Librarian TLK2521IPAPG4 CAD Model

Description

Product Overview: TLK2521IPAPG4

The TLK2521IPAPG4 is a high-performance, versatile Serializer/Deserializer (SerDes) product from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in modern digital networks. It is a part of the TLK2521 family, which is known for its exceptional signal integrity, low power consumption, and flexibility in various applications.

Key Features

  • High Data Rates: The TLK2521IPAPG4 supports data transfer rates up to 2.5 Gbps, making it suitable for high-speed data transmission requirements.
  • Signal Conditioning: With built-in signal conditioning features, the device can enhance the signal quality over extended cable lengths, thereby improving data integrity and reducing error rates.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK2521IPAPG4 minimizes power usage, which is critical for thermal management and energy savings in complex systems.
  • Flexibility: The device offers programmable transmitter pre-emphasis and receiver equalization, allowing it to be fine-tuned for various channel conditions.
  • Hot-Plug Capability: It includes hot-plug protection to prevent damage when cables are connected or disconnected while the system is powered on.

Applications

The TLK2521IPAPG4 is ideal for a wide range of applications including:

  • Backplane interconnects
  • Base station infrastructure
  • High-speed data acquisition systems
  • Networking equipment and routers
  • Telecommunications

Technical Specifications

The device is housed in a 64-HTQFP (10x10) package, which is compact and suitable for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the TLK2521IPAPG4 is manufactured to meet high-quality standards. It undergoes rigorous testing to ensure it meets the industry specifications and the needs of the most demanding applications.

In summary, the TLK2521IPAPG4 from Texas Instruments is a high-speed SerDes solution that offers robust performance, signal integrity, and flexibility, making it an excellent choice for system designers looking to enhance their data communication capabilities.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess