EN
  • EN
  • DE

SCAN921025SLC

Part No SCAN921025SLC
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description LINE DRIVER, 1 DRIVER, PBGA49
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Tray
Product Status Obsolete
Function Serializer
Data Rate 800Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Standard Package 61 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664427-SCAN921025SLC
Ultra Librarian 3D Model Ultra Librarian SCAN921025SLC CAD Model

Description

The 664427-SCAN921025SLC is a serializer integrated circuit designed for use in interface applications.

  • Inputs: 10
  • Output Type: LVDS
  • Data Rate: 800Mbps
  • Supply Voltage: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 49-LFBGA
  • Function: Serializer
  • Status: Obsolete
  • Manufacturer: National Semiconductor (TI)

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5467 $59.8269
17+ $7.0126 $119.2142
26+ $6.7935 $176.6310
36+ $6.5743 $236.6748
46+ $6.3552 $292.3392
61+ $5.6978 $347.5658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess