EN
  • EN
  • DE

TAS5112ADFDR

Part No TAS5112ADFDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 62W D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 62W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 212570-TAS5112ADFDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5112ADFDR CAD Model

Description

The TAS5112ADFDR from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality and efficiency. This advanced audio component is an ideal solution for compact digital audio applications such as DVD receivers, home theater systems, and digital speaker systems.

Key Features

  • High-Efficiency Operation: With its Class-D architecture, the TAS5112ADFDR provides an efficient solution for audio amplification, reducing heat dissipation and power loss, which is crucial for maintaining the integrity of sound systems.
  • Power Output: The device is capable of delivering up to 50W per channel into a 4-ohm load, providing sufficient power for a wide range of audio applications.
  • Audio Quality: Designed with audio fidelity in mind, the TAS5112ADFDR ensures high-quality sound reproduction with low distortion and noise levels.
  • Thermal and Overcurrent Protection: It includes built-in safety features such as overcurrent, overtemperature, and undervoltage protection, ensuring the longevity and reliability of the amplifier.
  • Flexible Modulation: The device supports both Pulse Width Modulation (PWM) and Digital Audio Modulation, offering versatility in system design.
  • PurePath™ Technology: Incorporating Texas Instruments' PurePath™ technology, the TAS5112ADFDR provides cleaner sound across various audio sources.

Technical Specifications

  • Supply Voltage Range: 10.8V to 13.2V
  • Thermal Shutdown Temperature: 150°C
  • Signal-to-Noise Ratio (SNR): >100dB
  • Total Harmonic Distortion (THD): <0.08%
  • Packaging: 48-Pin HTSSOP

Applications

The TAS5112ADFDR is suitable for a variety of applications where high-quality audio amplification is required. It is commonly used in:

  • Home Theater Systems
  • Active Speakers
  • Digital TV Sound Systems
  • Mini and Micro Component Systems

Overall, the TAS5112ADFDR is a reliable and efficient choice for designers looking to enhance their audio systems with superior sound quality and performance.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess