EN
  • EN
  • DE

THC63LVD823B

Part No THC63LVD823B
Manufacturer THine Electronics, Inc.
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Series THine®
Package Tray
Product Status Active
Function Serializer
Data Rate 1.12Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 56
Number of Outputs 8
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Standard Package 900 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 365428-THC63LVD823B
Ultra Librarian 3D Model Ultra Librarian THC63LVD823B CAD Model

Description

The THC63LVD823B is a serializer integrated circuit (IC) from the THine® series.

  • Series: THine®
  • Application: Interface applications, specifically serializers and deserializers
  • Data Rate: 1.12Gbps
  • Inputs: 56
  • Outputs: 8 LVDS
  • Voltage Supply: 3V to 3.6V
  • Temperature Range: -20°C to 70°C
  • Mounting Type: Surface Mount
  • Package: 100-TQFP
  • Manufacturer: THine Electronics, Inc.
  • Product Status: Active

You May Also Be Interested in

Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2736 $50.1888
18+ $5.8765 $105.7770
27+ $5.6780 $153.3060
38+ $5.2809 $200.6742
50+ $5.0824 $254.1200
62+ $4.8839 $302.8018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess