EN
  • EN
  • DE

TRF3701IRHCR

Part No TRF3701IRHCR
Manufacturer Texas Instruments
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Function Modulator
LO Frequency 140MHz ~ 1.5GHz
RF Frequency 140MHz ~ 1.5GHz
P1dB 6.5dBm
Noise Floor -156dBm/Hz
Output Power -1dBm
Operating Supply Current 145mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Test Frequency 942.5MHz
Package 16-VQFN Exposed Pad
Win Source Part Number 798360-TRF3701IRHCR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name TRF3701
Introduction Date March 01, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TRF3701IRHCR CAD Model

Description

Product Overview: TRF3701IRHCR - Texas Instruments

The TRF3701IRHCR is a high-performance, single-chip mixer from Texas Instruments, designed to cater to the demanding needs of RF and IF applications in communication systems. This device is a part of TI's extensive range of RF integrated circuits, known for their reliability and cutting-edge performance.

The TRF3701IRHCR mixer offers a wide frequency range, making it a versatile component for various modulation and demodulation tasks in wireless communication systems. Its high linearity and low noise figure ensure that the signal integrity is maintained, even in environments with a high level of interference.

Key Features

  • Frequency Range: The device operates over a broad frequency spectrum, accommodating a variety of RF signals.
  • High Linearity: The mixer maintains signal fidelity by providing excellent linearity, which is crucial for complex modulation schemes.
  • Low Noise Figure: Signal-to-noise ratio is optimized through the device's low noise figure, ensuring clear signal reception and transmission.
  • Single-ended RF Input: The design simplifies the circuitry by allowing a single-ended RF input, reducing the need for external components.
  • Integrated LO Buffer: An on-chip LO buffer is provided to minimize the need for external driving circuitry, streamlining the design process.
  • Power Down Feature: To conserve power, the TRF3701IRHCR includes a power-down feature that can be controlled via a logic input, making it suitable for battery-operated devices.

Applications

The TRF3701IRHCR is ideal for use in a variety of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Software-defined radios
  • RFID readers
  • General-purpose RF and IF frequency conversion

With its robust design and flexible functionality, the TRF3701IRHCR from Texas Instruments is an excellent choice for designers seeking a high-quality mixer for their RF and IF signal processing needs. Its compact form factor, combined with high performance, makes it a valuable component in any RF system design.

You May Also Be Interested in

Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5986 $52.7958
7+ $14.4399 $101.0793
11+ $13.9887 $153.8757
15+ $13.5374 $203.0610
20+ $13.0862 $261.7240
26+ $11.7324 $305.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess