EN
  • EN
  • DE

SN65LVDS311YFFR

Part No SN65LVDS311YFFR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PROGRAMMABLE 27-BIT DISPLAY SERIAL INTERFACE TRANSMITTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Reel - TR
Applications Cell Phone
Interface Serial
Operating Supply Voltage 1.65 V ~ 1.95 V
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Mounting SMD
Win Source Part Number 1252908-SN65LVDS311YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS311
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS311YFFR CAD Model

Description

Introducing the SN65LVDS311YFFR from Texas Instruments

The SN65LVDS311YFFR is a cutting-edge serializer integrated circuit (IC) designed and manufactured by the renowned electronics company Texas Instruments (TI). This high-performance device is an essential component for applications requiring the conversion of parallel data into serial data stream, thereby enabling high-speed data transfer over a minimal number of communication lines.

Key Features

  • High Data Bandwidth: The SN65LVDS311YFFR is capable of supporting a significant data rate, making it suitable for high-speed signal transmission.
  • Low-Voltage Differential Signaling (LVDS): Utilizing LVDS technology, this IC ensures reduced power consumption and minimizes electromagnetic interference (EMI), providing a reliable and efficient communication protocol.
  • Compact Footprint: The small form factor of the package allows for integration into space-constrained applications without compromising performance.
  • Robust Construction: Engineered with Texas Instruments' commitment to quality, the SN65LVDS311YFFR is built to deliver consistent performance and withstand harsh industrial environments.

Applications

The versatility of the SN65LVDS311YFFR makes it an ideal choice for a variety of applications, including but not limited to:

  • High-resolution video displays and panels
  • Automotive infotainment and driver assistance systems
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Technical Specifications

The SN65LVDS311YFFR boasts a robust set of technical features that ensure seamless integration into your design:

  • Supply Voltage: Operates at a supply voltage that is conducive to low-power applications.
  • Operating Temperature Range: Designed to perform reliably over a wide range of temperatures, making it suitable for industrial applications.
  • Package Type: Available in a compact package that is ideal for space-saving designs.

Quality and Support

As with all Texas Instruments products, the SN65LVDS311YFFR is backed by TI's extensive support network. Engineers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their projects. Furthermore, TI's commitment to quality ensures that each SN65LVDS311YFFR meets the highest industry standards for performance and reliability.

For those looking to enhance their systems with high-speed data transmission capabilities, the SN65LVDS311YFFR from Texas Instruments presents a reliable and efficient solution. Its blend of speed, power efficiency, and compact design makes it a top contender in the field of serialization ICs.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4728 $52.0920
36+ $2.8494 $102.5784
55+ $2.7604 $151.8220
75+ $2.6714 $200.3550
97+ $2.5823 $250.4831
130+ $2.3152 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess