EN
  • EN
  • DE

DS8024-RJX/V+

Part No DS8024-RJX/V+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Applications Smart Card
Interface Analog
Voltage - Supply -
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number DS8024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355269-DS8024-RJX/V+
Ultra Librarian 3D Model Ultra Librarian DS8024-RJX/V+ CAD Model

Description

Introducing the DS8024-RJX/V+ from Maxim Integrated

The DS8024-RJX/V+ is a cutting-edge smart card interface chip designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced integrated circuit is engineered to facilitate communication between smart cards and microcontrollers, making it an ideal choice for a wide range of applications such as banking, telecommunications, and secure access systems.

Key Features:

  • ISO 7816 Compliance: The DS8024-RJX/V+ fully complies with ISO 7816 standards, ensuring compatibility with a vast array of smart cards used in today's market.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power requirements, thus extending the life of battery-powered applications.
  • Programmable Current Limiting: This feature allows for precise control over the current provided to the smart card, enhancing the safety and reliability of the interface.
  • Short-Circuit Protection: The DS8024-RJX/V+ includes robust short-circuit protection to safeguard the smart card and the interface from potential damage.
  • High-Speed Operation: With its capability to support high data rates, this interface chip ensures efficient and rapid communication between devices.

Flexible Interface Options:

The DS8024-RJX/V+ offers versatile interface options, including support for 3V and 5V cards, making it adaptable to a range of smart card technologies. Its flexibility is further enhanced by the ability to interface with both synchronous and asynchronous cards, providing a comprehensive solution for various application requirements.

Robust Design:

Maxim Integrated's commitment to quality is evident in the DS8024-RJX/V+'s robust design, which is built to withstand the rigors of daily use. The chip's small package size also allows for easy integration into compact systems without compromising on performance or functionality.

Applications:

The DS8024-RJX/V+ is suitable for a multitude of applications, such as:

  • Point of Sale (POS) Terminals
  • ATMs
  • Identification and Security Systems
  • Healthcare Communication Systems

With its unparalleled mix of performance, power efficiency, and versatility, the DS8024-RJX/V+ from Maxim Integrated stands out as a premier choice for developers and manufacturers seeking a reliable smart card interface solution.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess