EN
  • EN
  • DE

TMS320C51PQ57

Part No TMS320C51PQ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1100456-TMS320C51PQ57
Ultra Librarian 3D Model Ultra Librarian TMS320C51PQ57 CAD Model

Description

The Texas Instruments TMS320C51PQ57 is a high-performance, fixed-point digital signal processor (DSP) that is part of the industry-renowned TMS320 series. This DSP is designed to handle complex digital signal processing tasks efficiently, making it an ideal choice for applications requiring intense mathematical computations such as audio processing, telecommunications, industrial control, and biometric analysis.

Key Features

  • High-Speed Performance: With a clock speed of up to 50 MHz, the TMS320C51PQ57 delivers rapid processing capabilities, ensuring that real-time data processing demands are met with ease.
  • Advanced Instruction Set: The processor comes equipped with an optimized instruction set tailored for digital signal processing, which includes parallel multiply-accumulate (MAC) operations, bit-reversed addressing, and block repeat instructions.
  • Memory: It features a large on-chip memory, including a 256-word dual-access RAM and a 4K-word ROM, allowing for efficient data management and program execution.
  • Peripheral Integration: The device includes a variety of integrated peripherals such as serial ports, timers, and a host port interface, facilitating easy connection with other components and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C51PQ57 operates with reduced power requirements, making it suitable for battery-powered and energy-conscious applications.

Applications

The versatility of the TMS320C51PQ57 allows it to be used across a wide range of applications. It excels in:

  • Audio and speech processing
  • Wireless communication systems
  • Medical imaging
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS320C51PQ57 is no exception. It is manufactured to meet high standards, ensuring stable and reliable performance in the most demanding environments.

Whether you are developing a sophisticated audio system, an advanced communication solution, or a precise control application, the TMS320C51PQ57 from Texas Instruments provides the computational power and flexibility needed to achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9948 $55.9896
5+ $22.9701 $114.8505
7+ $22.2523 $155.7661
10+ $21.5345 $215.3450
13+ $20.8167 $270.6171
17+ $18.6632 $317.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess