EN
  • EN
  • DE

MCQ4953-TP

Part No MCQ4953-TP
Manufacturer Micro Commercial Co
Catalog FETs - Arrays
Description MOSFET 2 P-CH 30V 5A 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Micro Commercial Co
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 5A
Rds On (Max) @ Id, Vgs 60mOhm @ 4.9A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 25nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds -
Power - Max 2.5W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number MCQ4953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376796-MCQ4953-TP
Ultra Librarian 3D Model Ultra Librarian MCQ4953-TP CAD Model

Description

The MCQ4953-TP is a MOSFET array IC used in discrete semiconductor products. Micro Commercial Co manufactures it.

  • Operating Temperature: -55°C to 150°C
  • Package: 8-SOIC
  • Packaging: Tape & Reel
  • Configuration: Dual P-Channel
  • Drain-to-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 5A @ 25°C
  • On-Resistance (Rds On): 60mOhm
  • Gate Threshold Voltage (Vgs(th)): 2.5V
  • Mounting Type: Surface Mount
  • REACH: Unaffected

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 30V 7.2A/5.7A 8-Pin SOIC
Lowest to $0.5232
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 5A/6A 8DFN
Lowest to $0.2595
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1233 $50.5530
870+ $0.1154 $100.3980
1,350+ $0.1114 $150.3900
1,935+ $0.1035 $200.2725
2,515+ $0.0995 $250.2425
3,145+ $0.0955 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess