EN
  • EN
  • DE

SN74TVC16222ADLR

Part No SN74TVC16222ADLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC PROG VOLT CLAMP 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Voltage Clamp
Number of Bits 22
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 030442-SN74TVC16222ADLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74TVC16222ADLR CAD Model

Description

Product Description: SN74TVC16222ADLR from Texas Instruments

The SN74TVC16222ADLR is a high-performance, 3.3V ABT 24-bit bus transceiver and 3-state outputs designed by Texas Instruments. It is made to facilitate the connection between the 3.3V and 5V systems in mixed-voltage systems applications. This integrated circuit (IC) is part of the Texas Instruments' TVC family which is well-known for its excellent speed-power performance.

This IC features a variety of advanced specifications. It has a 24-bit bus interface, which allows it to handle a large volume of data. It is characterized by its 3-state outputs, which can be independently controlled, providing flexibility in managing power and data flow. Additionally, it is equipped with Latch-Up performance exceeding 500 mA as per the JESD 17 standard.

The SN74TVC16222ADLR is optimized for low-voltage applications, operating with a nominal voltage of 3.3V. However, it is also compatible with 5V systems, making it versatile and suitable for a broad range of applications.

This IC is designed using Texas Instruments' advanced BiCMOS technology. This ensures high-speed operation without the high power dissipation typically associated with high-speed ICs. The device also has a bus hold on the data inputs, eliminating the need for external pullup or pulldown resistors.

The SN74TVC16222ADLR comes in a highly reliable, 56-pin TSSOP (DL) package. It is RoHS compliant and does not contain any lead, making it environmentally friendly. Furthermore, it is specified for operation from -40°C to 85°C, ensuring reliable performance under a wide range of temperature conditions.

In summary, the SN74TVC16222ADLR is a high-performance bus transceiver IC from Texas Instruments that offers high speed, low power dissipation, and excellent flexibility, making it an ideal choice for mixed-voltage system applications.

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7142 $51.8562
26+ $3.8681 $100.5706
41+ $3.7472 $153.6352
56+ $3.6263 $203.0728
72+ $3.5054 $252.3888
96+ $3.1428 $301.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess