EN
  • EN
  • DE

HD74HC148FP(E)

Part No HD74HC148FP(E)
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1160479-HD74HC148FP(E)
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC148FP(E) CAD Model

Description

The HD74HC148FP(E) is an 8-to-3 line priority encoder manufactured by Renesas Electronics. It belongs to the HC (High-Speed CMOS) family, known for its high-speed operation and CMOS-level compatibility. This encoder is typically used to convert eight input lines into a 3-bit binary code representing the highest-priority active input.

Applications:

  • Keyboard Encoding: Used to encode key presses in keyboards and keypads.
  • Interrupt Handling: Employed in interrupt controllers to prioritize interrupt requests from multiple sources.
  • Address Decoding: Utilized in address decoding circuits to select a specific memory location or peripheral device.
  • Data Multiplexing: Used in data multiplexing applications to select one of several data inputs based on priority.
  • Industrial Control: Incorporated into industrial control systems for prioritizing sensor inputs and control signals.

Features:

  • 8-to-3 Line Priority Encoder: Encodes eight input lines into a 3-bit binary code, indicating the highest-priority active input.
  • Priority Encoding: Assigns priority to input lines, ensuring that only the highest-priority active input is encoded.
  • High-Speed Operation: Offers high-speed encoding with typical propagation delays of a few nanoseconds.
  • CMOS Logic Levels: Compatible with standard CMOS logic levels.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, typically from 2V to 6V.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Standard Package: Available in standard DIP and SOIC packages for easy prototyping and manufacturing.

Benefits:

  • Efficient Encoding: Converts multiple inputs into a compact binary code.
  • Priority Handling: Ensures that the highest-priority input is always encoded.
  • High Speed: Enables high-speed data processing.
  • Wide Operating Voltage: Supports a broad range of supply voltages.
  • Low Power Consumption: Reduces overall system power consumption.
  • Easy to Use: Available in standard packages for easy integration into circuits.

Additional Details: The HD74HC148FP(E) operates over a wide temperature range. The FP(E) suffix indicates a specific package type (e.g., Flat Package) and environmental compliance. Refer to the Renesas datasheet for detailed electrical specifications, timing diagrams, and package dimensions.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hanrun
Lowest to $0.7534
Phoenix Contact
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess