EN
  • EN
  • DE

DS250DF230ZLSR

Part No DS250DF230ZLSR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description INTERFACE / Retimer Interface 36-NFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Retimer
Interface -
Voltage - Supply -
Package / Case 36-LFBGA
Supplier Device Package 36-NFBGA (5x5)
Mounting Type Surface Mount
Base Product Number DS250DF230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353415-DS250DF230ZLSR
Ultra Librarian 3D Model Ultra Librarian DS250DF230ZLSR CAD Model

Description

Texas Instruments introduces the DS250DF230ZLSR, a state-of-the-art signal conditioning retimer designed to enhance signal integrity for high-speed communication. This device is an integral part of data centers, networking, and telecommunication equipment, where maintaining signal integrity over long distances and through various mediums is crucial.

Key Features

  • High-Speed Performance: The DS250DF230ZLSR supports data rates up to 25 Gbps per channel, making it suitable for the latest high-throughput applications.
  • Advanced Signal Conditioning: It includes a retimer function that compensates for signal degradation due to interconnect losses, ensuring data integrity and reliable communication.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power consumption, reducing the thermal footprint and saving on energy costs.
  • Adaptive Equalization: Features adaptive CTLE (Continuous Time Linear Equalization), DFE (Decision Feedback Equalization), and FFE (Feed Forward Equalization), which automatically adjust to optimize performance across various channels and conditions.
  • Programmability: The device offers extensive programmability via an I2C interface, allowing for fine-tuning and control to meet specific system requirements.
  • Robust Design: Engineered for reliability, the DS250DF230ZLSR is built to withstand harsh industrial environments and is characterized for operation at industrial temperature ranges.

Applications

The DS250DF230ZLSR is highly versatile, suitable for a wide range of applications including:

  • Data center and enterprise networking equipment
  • High-speed backplane and cable interfaces
  • Wireless infrastructure and baseband units
  • High-definition video transmission systems
  • Test and measurement equipment

Quality and Support

As with all Texas Instruments products, the DS250DF230ZLSR comes with the assurance of high-quality manufacturing standards and a robust support network. Customers can access a wealth of resources, including datasheets, technical documentation, application notes, and design tools, to facilitate the integration of this retimer into their solutions.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4617 $88.9234
3+ $36.4814 $109.4442
5+ $35.3413 $176.7065
6+ $34.2013 $205.2078
8+ $33.0613 $264.4904
11+ $29.6411 $326.0521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess