EN
  • EN
  • DE

PI3HDX511FZLCEX

Part No PI3HDX511FZLCEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Applications Desktop, Displays, Monitors, Netbooks, Receivers, Set-Top Boxes, Video Players
Interface HDMI
Voltage - Supply 1.42V ~ 1.57V, 2.89V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370757-PI3HDX511FZLCEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX511FZLCEX CAD Model

Description

Introducing the PI3HDX511FZLCEX from Diodes Incorporated

The PI3HDX511FZLCEX is a cutting-edge HDMI 1.4 switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a testament to the company's commitment to innovation, offering exceptional performance and reliability for a wide range of applications.

The PI3HDX511FZLCEX is a two-port HDMI switch that supports the high-definition multimedia interface (HDMI) 1.4 specification. It is capable of switching between two HDMI sources, providing users with the flexibility to connect multiple devices to a single display. This switch is perfect for applications such as home theater systems, multi-media installations, and professional AV setups.

One of the standout features of the PI3HDX511FZLCEX is its support for 3D video formats, ensuring compatibility with the latest 3D movies and games. It also supports data rates up to 3.4 Gbps per channel, making it capable of handling high-resolution video up to 4K x 2K at 30 Hz. Additionally, the switch supports digital audio formats including Dolby TrueHD and DTS-HD Master Audio, delivering an immersive audio experience to complement the high-quality video.

Designed with ease of use in mind, the PI3HDX511FZLCEX includes an auto-switching feature that detects active HDMI sources and automatically selects the appropriate input. This feature simplifies the user experience by eliminating the need for manual input selection. For environments where control is needed, the switch also supports manual switching via a push-button or through an I2C interface.

The PI3HDX511FZLCEX is housed in a compact 42-contact TQFN package, making it a space-saving solution that can easily be integrated into various designs without occupying excessive board space. Its low power consumption and advanced power management features ensure that it meets the energy efficiency requirements of modern electronic devices.

In summary, the PI3HDX511FZLCEX from Diodes Incorporated is a versatile and high-performance HDMI switch that offers compatibility with the latest video and audio standards. Its compact design, energy efficiency, and user-friendly features make it an excellent choice for designers and consumers looking to enhance their multimedia experiences.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5747 $55.1145
80+ $1.2921 $103.3680
120+ $1.2517 $150.2040
170+ $1.2113 $205.9210
215+ $1.1710 $251.7650
290+ $1.0498 $304.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess