EN
  • EN
  • DE

AD7868BRZ

Part No AD7868BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Analog I/O
Interface TTL/CMOS
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number AD7868
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1162365-AD7868BRZ
Ultra Librarian 3D Model Ultra Librarian AD7868BRZ CAD Model

Description

AD7868BRZ: 12-Bit, 8-Channel, Simultaneous Sampling ADC by Analog Devices Inc.

The AD7868BRZ is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., renowned for its precision and excellence in the semiconductor industry. This integrated circuit is tailored to meet the demanding requirements of simultaneous, multi-channel data acquisition systems, providing eight single-ended input channels capable of simultaneous sampling. It is an ideal solution for applications such as process control, medical instrumentation, and multi-axis positioning systems where accurate and concurrent sampling of signals is critical.

One of the standout features of the AD7868BRZ is its ability to perform simultaneous sampling on all eight channels, which eliminates the phase shift issues that can occur with multiplexed ADCs. This feature ensures that the analog inputs are digitized at the same point in time, providing a true snapshot of the input signals. The device operates with a conversion time of 15 μs and boasts a throughput rate of 66.7 kSPS, enabling it to handle high-speed signal processing tasks with ease.

The AD7868BRZ operates from a single 5V power supply, which simplifies power management in embedded systems. It also features an on-chip 2.5V reference and a track/hold amplifier, further reducing the external component count and system complexity. The device's low power consumption makes it suitable for portable and battery-powered applications, where energy efficiency is paramount.

Communication with microprocessors is straightforward thanks to the AD7868BRZ's versatile parallel interface. The ADC supports both read and write cycles and can interface with 8-bit or 16-bit microprocessors. The interface timing is compatible with most DSP and microcontroller standards, ensuring ease of integration into a wide range of systems.

Encased in a compact 28-lead SOIC package, the AD7868BRZ is designed for space-constrained applications. Its robust design ensures reliable operation over an industrial temperature range of -40°C to +85°C, making it suitable for deployment in harsh environments.

With its combination of simultaneous sampling, high-speed performance, and ease of integration, the AD7868BRZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance their data acquisition systems with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess