EN
  • EN
  • DE

SN65LVDS100D

Part No SN65LVDS100D
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER | IC REDRIVER 1CH 2GBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 2Gbps
Delay Time 470ps
Capacitance - Input 0.6pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LVDS100
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252869-SN65LVDS100D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS100D CAD Model

Description

SN65LVDS100D - Texas Instruments

The SN65LVDS100D is a robust differential line driver and receiver pair designed by Texas Instruments, which operates using Low Voltage Differential Signaling (LVDS) technology. This product is engineered to deliver high-speed data transmission with minimal electromagnetic interference (EMI) and power consumption, making it an ideal solution for a wide range of applications that require efficient and reliable data communication.

Key Features:

  • High-Speed Data Transmission: The SN65LVDS100D is capable of transmitting data at speeds up to 400 Mbps, ensuring rapid and efficient data transfer for critical applications.
  • Low Power Consumption: With its LVDS technology, the device operates at a low voltage, which in turn reduces power consumption and makes it suitable for power-sensitive applications.
  • Reduced EMI: The differential signaling used by the SN65LVDS100D minimizes electromagnetic interference, providing a cleaner signal transmission that is less susceptible to noise and crosstalk.
  • Wide Operating Temperature Range: The device is designed to function reliably within a temperature range of -40°C to +85°C, making it versatile for use in various environmental conditions.
  • Fail-Safe Receiver: The receiver inputs provide a fail-safe feature that ensures a high output state when inputs are left open, shorted, or terminated but idle.

Applications:

The SN65LVDS100D is suitable for a variety of applications, including:

  • High-speed data communications for networking and telecommunications
  • Backplane interconnects
  • Cable extenders
  • Industrial control systems
  • Video signal transmission
  • Automotive infotainment and camera systems

Product Specifications:

The SN65LVDS100D is provided in an industry-standard SOIC (D) package and is characterized for operation over the full industrial temperature range. The device is also compliant with TIA/EIA-644-A standard, ensuring compatibility with other LVDS products and systems.

With its combination of high-speed performance, reliability, and power efficiency, the SN65LVDS100D from Texas Instruments stands out as a superior choice for designers looking to implement LVDS technology in their digital communication systems.

You May Also Be Interested in

Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5453 $53.1795
31+ $3.3210 $102.9510
47+ $3.2088 $150.8136
68+ $2.9844 $202.9392
88+ $2.8722 $252.7536
109+ $2.7600 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,767 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess