The SN65LVDS101DRG4 is a high-performance, differential line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission and signal conditioning. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for balanced data transmission over controlled impedance media of approximately 100 ohms. The device is capable of running at very high speeds while minimizing power consumption and electromagnetic interference (EMI), making it an ideal choice for a broad range of applications.
Features:
- High-Speed: With a signaling rate of up to 400 Mbps, the SN65LVDS101DRG4 is equipped to handle high-speed data transfer with ease.
- Low Power Consumption: Its low-voltage differential signaling enables the device to operate with a minimal power draw, which is critical for energy-sensitive applications.
- Reduced EMI: Differential signaling helps to significantly reduce electromagnetic interference, a common challenge in high-speed data communications.
- Robustness: The device features a wide common-mode voltage range, which enhances its robustness against noise and potential ground differences between communicating nodes.
Applications:
- High-speed data acquisition systems
- Digital copiers, scanners, and printers
- Telecommunications and networking equipment
- Computer peripheral interfacing
- Point-to-point baseband data transmission
Technical Specifications:
- Supply Voltage: 3.3 V
- Operating Temperature Range: -40°C to 85°C
- Package: 8-Pin SOIC
- RoHS Compliant
The SN65LVDS101DRG4 is available in a compact 8-pin SOIC package, which allows for easy integration into a variety of design layouts. Its compliance with RoHS standards ensures that it meets global environmental and regulatory requirements. Whether you're designing a high-speed communication system or looking for a reliable data transmission solution, the SN65LVDS101DRG4 from Texas Instruments is a superior choice that combines performance with reliability.