EN
  • EN
  • DE

PCA9513ADP

Part No PCA9513ADP
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Hot swappable I2C-bus and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235904-PCA9513ADP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9513ADP CAD Model

Description

The PCA9513ADP is a sophisticated integrated circuit designed by NXP Semiconductors, tailored for applications that require robust I2C or SMBus signal buffering. This device is particularly suitable for systems that demand hot swap capabilities, allowing for the connection or disconnection of I2C-bus or SMBus devices while the power is on without causing glitches or disruptions on the bus.

Key Features

  • Active High Repeater Enable: The PCA9513ADP features an active high repeater enable input that allows the user to control the repeater function, providing flexibility in managing the I2C-bus or SMBus communication.
  • Hot Swap Capability: With its hot swap feature, this bus buffer ensures that the insertion or removal of I2C-bus or SMBus devices does not corrupt the data flow on the bus.
  • Low Standby Current: The low standby current is a hallmark of the PCA9513ADP, making it an energy-efficient choice for power-sensitive applications.
  • Level Shifting: The device can also be used for level shifting between different voltage domains, allowing for communication between devices operating at different voltages.
  • No Glitch on Power-up: The PCA9513ADP is designed to prevent glitches on the bus during power-up, ensuring a stable start-up for connected devices.
  • Lock-up Free Operation: A unique feature of the PCA9513ADP is its ability to prevent bus lock-up, which can occur when devices become disconnected during operation.

Applications

The PCA9513ADP is ideal for a variety of applications that require reliable I2C-bus or SMBus communications. It is commonly used in:

  • Server motherboards
  • Rack-based data centers
  • Telecommunications equipment
  • Industrial control systems

Technical Specifications

The PCA9513ADP operates over a supply voltage range of 2.3V to 3.6V and is available in a TSSOP8 package. Its operating temperature range spans from -40°C to +85°C, making it suitable for industrial environments.

Ordering and Packaging

The NXP PCA9513ADP is sold under the orderable part number PCA9513ADP,118, and it comes in a TSSOP8 package that is both compact and suitable for automated assembly processes, ensuring ease of integration into a wide range of products.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4974 $52.4610
35+ $2.8697 $100.4395
54+ $2.7800 $150.1200
75+ $2.6904 $201.7800
97+ $2.6007 $252.2679
129+ $2.3316 $300.7764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,344 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess