EN
  • EN
  • DE

PI3EQX8908ZFE

Part No PI3EQX8908ZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 54TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Type Buffer, ReDriver
Applications PCIe
Data Rate (Maximum) 8Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Mounting Style SMD
Manufacturer Package 54-WFQFN Exposed Pad
Supplier Device Package 54-TQFN (10x5.5)
Family Part Number PI3EQX8908
Manufacturer Pack Quantity 33
MSL Level 1 (Unlimited)
Win Source Part Number 715758-PI3EQX8908ZFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQX8908ZFE CAD Model

Description

Diodes Incorporated PI3EQX8908ZFE Product Overview

The PI3EQX8908ZFE is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal integrity by performing equalization on deteriorated input signal caused by long PCB traces or cables. Its primary function is to ensure that the data signals are received with higher fidelity in a variety of computing and consumer electronic applications, making it an essential component in maintaining signal quality and system reliability.

This advanced ReDriver supports eight differential channels, with each channel featuring programmable linear equalization, output swing, and flat gain to optimize performance over a variety of physical mediums. The PI3EQX8908ZFE is specifically tailored for applications that require high-speed data transmission, such as servers, workstations, network equipment, and high-performance computing.

The device is built with a focus on low power consumption and minimal latency, which is crucial for maintaining the efficiency and speed of the system it is integrated into. The PI3EQX8908ZFE operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

One of the key benefits of the PI3EQX8908ZFE is its ease of use. It comes in a compact, surface-mount package that is compatible with standard PCB assembly processes. The package is RoHS compliant, ensuring adherence to environmental standards and regulations. Additionally, the ReDriver is equipped with an I2C interface that allows for extensive programmability and real-time control over the signal conditioning parameters.

To cater to the needs of modern high-speed interfaces, the PI3EQX8908ZFE supports a data rate of up to 8.0 Gbps per channel, making it suitable for PCIe 3.0 applications. Its integration in systems helps to extend the signal reach while minimizing data loss and crosstalk, thereby enhancing overall signal integrity and system performance.

In summary, the Diodes Incorporated PI3EQX8908ZFE is a versatile and powerful tool for any design engineer looking to overcome the challenges of high-speed data transmission. Its advanced features and programmability make it a smart choice for ensuring that digital systems can operate at their peak potential.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess