EN
  • EN
  • DE

SN2600B1YZFR

Part No SN2600B1YZFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Last Time Buy
Win Source Part Number 1379938-SN2600B1YZFR
Ultra Librarian 3D Model Ultra Librarian SN2600B1YZFR CAD Model

Description

The Texas Instruments SN2600B1YZFR is a state-of-the-art integrated circuit that is part of TI's extensive portfolio of semiconductor products. This component is designed to meet the rigorous demands of modern electronic applications, providing reliability and high performance in a compact form factor.

Key Features

  • High Integration: The SN2600B1YZFR integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Advanced Technology: Manufactured using Texas Instruments' cutting-edge process technology, this IC ensures efficient operation and a long service life.
  • Energy Efficiency: With its focus on power conservation, the SN2600B1YZFR helps in developing energy-efficient solutions, which is crucial for battery-powered devices.
  • Robust Performance: Designed to operate under a wide range of temperatures and conditions, this product is suitable for various industrial, commercial, and consumer applications.

Applications

The versatility of the SN2600B1YZFR makes it ideal for a broad spectrum of uses, including:

  • Automotive systems
  • Communication equipment
  • Consumer electronics
  • Industrial controls
  • Medical devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN2600B1YZFR is no exception. This product undergoes rigorous testing to ensure it meets TI's high standards for reliability and performance. Customers can trust in the durability and longevity of this component for their critical applications.

Technical Specifications

Parameter Value
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Mounting Type Surface Mount

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0335 $66.0670
4+ $27.1045 $108.4180
6+ $26.2574 $157.5444
8+ $25.4104 $203.2832
11+ $24.5634 $270.1974
14+ $22.0224 $308.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess