EN
  • EN
  • DE

PCU9661B/S911,118

Part No PCU9661B/S911,118
Manufacturer NXP / Nexperia
Catalog Unclassified
Description PCU9661B/S911,118
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number PCU96
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346136-PCU9661B/S911,118
Ultra Librarian 3D Model Ultra Librarian PCU9661B/S911,118 CAD Model

Description

The NXP PCU9661B/S911,118 is a versatile I2C-bus controller and bridge designed to facilitate communication between I2C-bus compatible devices and a host controller. This advanced component is part of NXP's commitment to providing innovative solutions that enhance the performance and functionality of electronic systems.

Key Features

  • I2C to Parallel-Port Expander: This device is capable of expanding a single I2C-bus into a parallel interface, allowing the host to communicate with multiple devices easily.
  • Multiple Slave Addresses: The PCU9661B/S911,118 supports multiple slave addresses, enabling flexible addressing on the I2C-bus and simplifying the design of complex systems.
  • High-Speed Interface: With support for fast I2C-bus speeds, this controller ensures rapid data transfer, making it suitable for high-performance applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Interrupt Function: The built-in interrupt function allows the device to notify the host controller of important events, enhancing system responsiveness.

Applications

The PCU9661B/S911,118 is suitable for a wide range of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Automotive modules
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Supply Voltage 2.3V - 5.5V
I2C-bus Speed Fast-mode Plus
Operating Temperature -40°C to +85°C
Package SOP8

Overall, the NXP PCU9661B/S911,118 is a robust and reliable I2C-bus controller that offers a high level of integration, making it an excellent choice for developers looking to streamline their system design and improve overall performance.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess