EN
  • EN
  • DE

TM4E1111E6ZRBE0R

Part No TM4E1111E6ZRBE0R
Manufacturer Texas Instruments
Catalog Unclassified
Description IC SENSOR FUSION MOD 157BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number TM4E11
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341942-TM4E1111E6ZRBE0R
Ultra Librarian 3D Model Ultra Librarian TM4E1111E6ZRBE0R CAD Model

Description

The TM4E1111E6ZRBE0R is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its high performance, reliability, and a wide range of features designed to meet the demanding requirements of today's advanced embedded applications.

Key Features

  • High-Performance ARM Cortex-M4 CPU: At the heart of the TM4E1111E6ZRBE0R is a powerful ARM Cortex-M4 processor with a floating-point unit (FPU), capable of speeds up to 120 MHz, providing ample computational power for complex algorithms and signal processing tasks.
  • Generous Memory: This MCU comes equipped with substantial memory resources, including 256KB of Flash memory for program storage and 32KB of SRAM for data handling, ensuring smooth operation even in data-intensive scenarios.
  • Advanced Peripherals: A broad array of peripherals enhances the TM4E1111E6ZRBE0R's versatility. These include multiple serial communication interfaces, such as I2C, SPI, and UART, alongside digital and analog functionality with GPIOs, ADCs, and timers.
  • Robust Connectivity: With integrated Ethernet MAC+PHY, CAN, and USB interfaces, this MCU is designed for connectivity, enabling it to easily interface with networks, industrial equipment, and other devices.
  • Security Features: Security is a priority for the TM4E1111E6ZRBE0R, featuring cryptographic acceleration for secure data transfer, as well as unique device identification for IP protection.
  • Energy Efficiency: Despite its powerful performance, the MCU is designed for energy efficiency, with power-saving modes that reduce its consumption when full power is not required.

Applications

The TM4E1111E6ZRBE0R is ideal for a wide range of applications, particularly those requiring high-speed processing and connectivity, such as industrial control systems, networking equipment, and smart sensors. Its robust set of features also makes it suitable for medical devices, automotive systems, and IoT devices where reliability and performance are critical.

Quality and Support

Texas Instruments is committed to delivering high-quality products and the TM4E1111E6ZRBE0R is no exception. Customers can expect comprehensive technical support, extensive documentation, and a vibrant community for development assistance. With TI's reputation for excellence, the TM4E1111E6ZRBE0R is a microcontroller that engineers and developers can rely on for their most challenging projects.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess