EN
  • EN
  • DE

20-35W000-11-RC

Part No 20-35W000-11-RC
Manufacturer Aries Electronics
Catalog Unclassified
Description SOCKET ADAPT SOIC-W TO 20DIP 0.3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Adapter, Breakout Boards
Mfr Aries Electronics
Series Correct-A-Chip® 35W000
Package Bulk
Proto Board Type SMD to DIP
Package Accepted SOIC
Number of Positions 20
Pitch 0.050" (1.27mm)
Board Thickness 0.062" (1.57mm) 1/16"
Material FR4 Epoxy Glass
Size / Dimension 2.000" L x 0.500" W (50.80mm x 12.70mm)
Base Product Number 20-35W0
Standard Package 19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339419-20-35W000-11-RC
Ultra Librarian 3D Model Ultra Librarian 20-35W000-11-RC CAD Model

Description

The Aries Electronics Correct-A-Chip® 35W000 series adapter breakout board is a high-quality prototyping and fabrication product designed for use with SMD to DIP packages.

  • Number of Positions: 20
  • Pitch: 0.050" (1.27mm)
  • Material: FR4 Epoxy Glass
  • Board Thickness: 0.062" (1.57mm) 1/16"
  • Package Size: 2.000" L x 0.500" W (50.80mm x 12.70mm)
  • Packaging: Bulk
  • Standard Package: 19
  • ECCN: EAR99

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess