EN
  • EN
  • DE

X24C08S8-2.7

Part No X24C08S8-2.7
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411926-X24C08S8-2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C08S8-2.7 CAD Model

Description

The X24C08S8-2.7 is an 8Kb CMOS EEPROM from Intersil. The device utilizes a serial interface (I2C) for communication and operates at a lower voltage range, as indicated by '-2.7', making it suitable for low-power applications.

Applications:

  • Low-Power Devices: Ideal for battery-powered devices and systems requiring minimal power consumption, such as handheld devices and portable electronics.
  • Consumer Electronics: Employed in consumer electronics such as remote controls, low-power audio devices, and other applications where non-volatile memory and low-voltage operation are required.
  • Industrial Sensors: Used in industrial sensor applications to store calibration data and sensor settings.
  • Smart Cards: Integrated in smart card readers to store configuration settings and security keys.
  • Internet of Things (IoT) Devices: Suited for IoT devices where low power operation and reliable data storage are crucial.

Features:

  • 8Kb EEPROM: Provides 8192 bits of non-volatile memory.
  • Serial Interface: Employs a two-wire serial interface (I2C compatible) for communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at a lower voltage, around 2.7V, making it ideal for low-power applications.
  • Self-Timed Write Cycle: Simplifies write operations with automatic timing control.
  • Page Write Mode: Allows for writing multiple bytes in a single operation.
  • High Reliability: Designed for long-term data retention and high endurance.
  • Small Package: Available in small packages, such as SOIC-8, for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Ensures data retention even when power is removed.
  • Easy to Interface: The I2C interface simplifies communication with a wide range of microcontrollers.
  • Ultra-Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered devices.
  • Simplified Write Operations: The self-timed write cycle reduces the need for complex timing circuits.
  • Faster Write Times: Page write mode increases the speed of writing multiple bytes of data.
  • Cost-Effective: Provides a low-cost solution for non-volatile memory requirements.

Additional Details:

The X24C08S8-2.7 is designed to operate at a voltage range centered around 2.7V, typically between 2.5V and 3.0V. It uses the standard I2C protocol, enabling easy integration with various microcontrollers. It supports a clock frequency of up to 400kHz. The page write feature enables writing a page of data (typically 16 bytes) in a single write cycle, reducing the overall write time. The X24C08S8-2.7 is available in SOIC-8 packages and is specifically tailored for low-power, non-volatile memory storage.

You May Also Be Interested in

Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1467 $57.9465
965+ $0.1201 $115.8965
1,490+ $0.1167 $173.8830
2,045+ $0.1132 $231.4940
2,660+ $0.1086 $288.8760
3,530+ $0.0982 $346.6460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess