EN
  • EN
  • DE

EVM-LEADED1

Part No EVM-LEADED1
Manufacturer Texas Instruments
Catalog Unclassified
Description EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Adapter, Breakout Boards
Mfr Texas Instruments
Package Box
Proto Board Type SMD to DIP
Base Product Number EVM-LEADED1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8534.00.0040
Win Source Part Number 1342380-EVM-LEADED1
Ultra Librarian 3D Model Ultra Librarian EVM-LEADED1 CAD Model

Description

The EVM-LEADED1 from Texas Instruments is a versatile evaluation module designed to facilitate the testing and development of a wide range of electronic components and circuitry. This evaluation board is an essential tool for engineers and designers looking to prototype or analyze the performance of leaded components in real-world applications.

Key Features:

  • Universal Compatibility: The EVM-LEADED1 is engineered to be compatible with various leaded components, including resistors, capacitors, diodes, and transistors. This flexibility makes it an invaluable asset for diverse development projects.
  • Easy to Use: With a user-friendly layout, the evaluation module is designed for simple and straightforward use. It allows for quick insertion and removal of components, enabling rapid testing and iteration.
  • Durable Construction: Built with high-quality materials, the EVM-LEADED1 ensures longevity and reliability for continuous use in laboratory and field testing environments.
  • Connectivity Options: The module includes various connectivity options, such as through-hole and surface-mount configurations, providing versatility for interfacing with other hardware and test equipment.

Applications:

The EVM-LEADED1 is suitable for a wide array of applications, including but not limited to:

  • Prototype development
  • Circuit behavior analysis
  • Component performance testing
  • Educational purposes for learning electronics

Technical Specifications:

The EVM-LEADED1 is designed to accommodate various leaded component sizes and offers a flexible platform for testing. The module's technical specifications are tailored to meet the demands of modern electronic development and ensure accurate results.

Why Choose EVM-LEADED1:

With its robust design and comprehensive feature set, the EVM-LEADED1 from Texas Instruments stands out as a premier choice for professionals seeking a reliable and efficient solution for component evaluation. Whether you're working on a new design, troubleshooting existing circuits, or educating the next generation of engineers, the EVM-LEADED1 provides the functionality and ease of use required for a range of electronics projects.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess