EN
  • EN
  • DE

SN103914LPM

Part No SN103914LPM
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN103914LPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342233-SN103914LPM
Ultra Librarian 3D Model Ultra Librarian SN103914LPM CAD Model

Description

The SN103914LPM is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, renowned for its high-quality electronic components. This IC is designed to cater to a wide array of applications, from industrial automation to consumer electronics, ensuring reliable performance and efficiency.

Key Features

  • High Precision: The SN103914LPM offers exceptional accuracy, making it ideal for critical applications where precise measurements are imperative.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC maintains its performance while minimizing power usage, thereby extending battery life in portable devices.
  • Versatility: Its flexible design allows it to be used in various configurations, adapting to the specific needs of the application it is integrated into.
  • Durability: Built to withstand harsh conditions, the SN103914LPM operates reliably over a wide temperature range and is resistant to common environmental stressors.

Technical Specifications

Parameter Value Supply Voltage 2.3V to 5.5V Operating Temperature -40°C to +125°C Package Type Surface-Mount Interface Type I2C, SPI

Applications

The versatility of the SN103914LPM allows it to be integrated into a multitude of products, including:

  • Smartphones and wearable technology
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances

Ordering and Packaging

Each SN103914LPM IC comes in a robust surface-mount package, ensuring a secure and reliable connection to the printed circuit board (PCB). For purchasing information, bulk orders, and detailed pricing, customers are encouraged to contact Texas Instruments or authorized distributors directly.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess