EN
  • EN
  • DE
  • IT

AD8196ACPZ

Part No AD8196ACPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type HDMI/DVI Switch
Applications DVI, HDMI Signal Switching
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number AD8196
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1138314-AD8196ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8196ACPZ CAD Model

Description

Product Overview: AD8196ACPZ from Analog Devices Inc.

The AD8196ACPZ is a high-performance HDMI/DVI switch manufactured by Analog Devices Inc., designed to facilitate the management of high-definition multimedia interface (HDMI) or digital visual interface (DVI) signals. This product is an essential component for applications that require the selection and routing of high-speed digital video signals, making it an ideal solution for a variety of multimedia and digital display systems.

Key Features

  • High-Definition Multimedia Interface: The AD8196ACPZ is capable of switching and routing HDMI/DVI signals, supporting a bandwidth necessary for high-definition video and audio.
  • High Bandwidth: With support for a significant bandwidth, this switch can handle the demands of high-resolution video, ensuring that the integrity of the digital signal is maintained during transmission.
  • Low Crosstalk: The device features exceptionally low crosstalk between channels, which is critical for maintaining signal clarity and reducing interference between multiple signal paths.
  • Equalization: Built-in cable equalization enables the AD8196ACPZ to compensate for signal degradation over long cable runs, preserving signal integrity and quality.
  • Compact Packaging: The switch comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient, making it suitable for integration into systems where board space is at a premium.

Applications

  • Video Switching: Ideal for use in video switchers, KVM (keyboard, video, mouse) switches, and matrix switches where multiple video sources need to be managed and directed to various displays.
  • Consumer Electronics: Suitable for consumer electronics such as HDTVs, AV receivers, and home theater systems, where it can enhance the user experience by providing seamless switching between different video sources.
  • Professional AV Systems: Perfect for professional audio-visual installations, including digital signage, conference rooms, and broadcast studios, where reliable and high-quality video signal routing is essential.
  • Medical and Industrial Imaging: The AD8196ACPZ can also be used in medical imaging systems, industrial monitors, and other applications where high-resolution video is critical.

The AD8196ACPZ from Analog Devices Inc. is a versatile and reliable solution for managing and routing high-speed digital video signals. Its combination of performance, quality, and compact packaging makes it an excellent choice for designers and engineers looking to create advanced multimedia and display systems.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1946 $51.9460
24+ $4.2623 $102.2952
37+ $4.1291 $152.7767
51+ $3.9959 $203.7909
65+ $3.8627 $251.0755
87+ $3.4631 $301.2897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,316 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess