EN
  • EN
  • DE

HMA121CR4V

Part No HMA121CR4V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD  /  Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 100% @ 5mA
Current Transfer Ratio (Max) 200% @ 5mA
Rise / Fall Time (Typ) 3µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) (Typ) 1.3V (Max)
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number HMA121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 2,500
Win Source Part Number 1063185-HMA121CR4V
Ultra Librarian 3D Model Ultra Librarian HMA121CR4V CAD Model

Description

ON Semiconductor HMA121CR4V Product Overview

The HMA121CR4V, from ON Semiconductor, is a high-performance optocoupler designed to meet the stringent requirements of industrial, commercial, and residential applications. This device is engineered to provide efficient signal isolation, ensuring that electronic circuits can communicate without the risk of high voltage or noise affecting the system's integrity.

Key Features

  • High Isolation Voltage: The HMA121CR4V offers an impressive isolation voltage of 5000 Vrms, providing a robust barrier against electrical disturbances.
  • High-Speed Switching: With a fast switching speed, this optocoupler is suitable for applications requiring quick response times.
  • Low Input Current: It operates with a low input current, making it an energy-efficient choice for systems where power conservation is critical.
  • High Current Transfer Ratio (CTR): The device boasts a high CTR, which ensures reliable signal transfer between the input and output.
  • Compact 4-Pin SOP Package: The small form factor of the surface-mountable 4-pin SOP package makes it ideal for space-constrained applications.

Applications

The HMA121CR4V is versatile and can be used in a variety of applications, including:

  • Power supply regulation and monitoring
  • Isolated data communication for microcontrollers
  • Industrial control systems
  • Signal isolation in test and measurement equipment
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HMA121CR4V is no exception. It is manufactured to meet high standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging environments.

Environmental Compliance

This optocoupler is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

With its combination of high isolation, fast switching, low power consumption, and compact packaging, the HMA121CR4V from ON Semiconductor is an excellent choice for designers seeking a reliable optocoupler solution.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess