EN
  • EN
  • DE

HCS200T-I/SN

Part No HCS200T-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Code Hopping Encoder 8-SOIC
Manufacturer Microchip Technology
Series KEELOQ®
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HCS200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HCS200T-I/SN-ND, HCS200T-I/SNTR, HCS200T-I/SN-NDR, HCS200T-I/SNCT, HCS200T-I/SNDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873368-HCS200T-I/SN
Ultra Librarian 3D Model Ultra Librarian HCS200T-I/SN CAD Model

Description

Microchip Technology's HCS200T-I/SN

The HCS200T-I/SN is a robust and secure cryptographic device from Microchip Technology, designed to provide a seamless solution for secure data transmission and authentication in various applications. This integrated circuit is part of Microchip's KEELOQ® product line, which is renowned for its application in remote keyless entry systems, among other security-sensitive applications.

Built with a focus on security, the HCS200T-I/SN incorporates the KEELOQ® hopping technology which uses complex encryption algorithms to prevent code scanning and duplication, ensuring that each transmission is unique and secure. This feature makes it an ideal choice for automotive security systems, access control systems, and any application requiring stringent security measures.

The device operates on a wide voltage range, typically from 2.0V to 6.6V, making it versatile for use in various environments and with different power supply configurations. It is available in an 8-pin SOIC package, ensuring ease of integration into existing and new designs alike.

The HCS200T-I/SN also comes with a built-in oscillator and a fixed 32-bit serial number, which is pre-programmed by Microchip, adding an additional layer of security. The serial number is used in conjunction with the hopping code to produce a unique output that can be verified by a compatible decoder to authenticate each transmission.

For manufacturers and developers looking for a reliable security solution, the HCS200T-I/SN offers a mix of features that include:

  • KEELOQ® hopping technology for secure data communication
  • Wide operating voltage range (2.0V to 6.6V)
  • 8-pin SOIC package for convenient PCB design
  • Pre-programmed unique 32-bit serial number
  • Low power consumption for battery-operated devices

In conclusion, the HCS200T-I/SN from Microchip Technology is a sophisticated and secure component that provides unparalleled protection against unauthorized access and code duplication. Its ease of integration, combined with Microchip's reputation for quality and support, makes it a top choice for developers looking to enhance the security of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Zilog
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2610 $50.4400
100+ $1.0346 $103.4600
150+ $1.0023 $150.3450
210+ $0.9700 $203.7000
270+ $0.9376 $253.1520
360+ $0.8407 $302.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess