The ADM101E from Analog Devices Inc. is a high-performance, low-power, single-channel RS-232 driver and receiver designed to operate from a single 5V power supply. This device is part of a family of products that provide a complete interface solution for RS-232 communication, with a minimal number of external components required.
Key Features
- Single 5V Power Supply: The ADM101E operates efficiently on a single 5V supply, making it suitable for a wide range of applications, including battery-powered devices.
- Low Power Consumption: With its innovative design, the device ensures low power consumption, which is ideal for portable and power-sensitive applications.
- High Data Rate: Capable of supporting data rates up to 230 kbps, the ADM101E is designed to handle high-speed data communication with ease.
- ESD Protection: The device features built-in electrostatic discharge (ESD) protection circuits, safeguarding the interface against static damage and enhancing system reliability.
- Small Footprint: Available in a compact package, the ADM101E saves valuable board space and is well-suited for space-constrained applications.
Applications
The versatility of the ADM101E makes it an excellent choice for a variety of applications, including:
- Portable and handheld devices
- Data acquisition systems
- Point-of-sale terminals
- Peripherals and printers
- Modem interface designs
Technical Specifications
Parameter
Value
Supply Voltage
5V
Data Rate
230 kbps
Number of Drivers/Receivers
1/1
ESD Protection
Yes
Operating Temperature Range
-40°C to +85°C
Overall, the ADM101E from Analog Devices Inc. is a robust and reliable RS-232 interface solution that offers a blend of performance, power efficiency, and compact design, suitable for a wide array of electronic applications.