EN
  • EN
  • DE

ATECC508A-MAHKN-S

Part No ATECC508A-MAHKN-S
Manufacturer Microchip Technology
Catalog Specialized ICs
Description ATECC508A-MAHKN-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862306-ATECC508A-MAHKN-S
Ultra Librarian 3D Model Ultra Librarian ATECC508A-MAHKN-S CAD Model

Description

The ATECC508A-MAHKN-S is an advanced cryptographic engine from Microchip Technology, designed to bring a new level of security to your embedded systems. This sophisticated device is part of Microchip's CryptoAuthentication™ product line, which provides a high level of security through hardware-based cryptographic key storage and cryptographic countermeasures.

Key Features

  • Secure Key Storage: The ATECC508A-MAHKN-S is built to ensure that your cryptographic keys are stored in a secure environment, protecting them from physical and logical attacks.
  • Advanced Cryptographic Algorithms: It supports a wide range of algorithms including ECC (Elliptic Curve Cryptography), SHA (Secure Hash Algorithm), and AES (Advanced Encryption Standard) to ensure robust security for your system.
  • Hardware Acceleration: This device accelerates cryptographic operations, enhancing the performance of your system and reducing the load on the main processor.
  • Flexible Use Cases: It is suitable for a variety of applications such as IoT devices, secure boot, secure firmware upgrade, anti-counterfeiting, and secure communication.
  • Easy Integration: The ATECC508A-MAHKN-S comes in a convenient 8-lead UDFN package and operates over the standard I2C interface, making it easy to integrate into your existing designs.

Specifications

Parameter Value Package Type 8-lead UDFN Interface Type I2C Operating Voltage 2.3V to 5.5V Temperature Range -40°C to +85°C

Whether you're designing a new product or seeking to enhance the security of an existing one, the ATECC508A-MAHKN-S provides a cost-effective and reliable solution that can help protect your intellectual property and ensure the integrity and confidentiality of your data.

With its robust security features and easy integration, the ATECC508A-MAHKN-S from Microchip Technology is an essential component for any security-conscious design engineer.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess