EN
  • EN
  • DE
  • IT

FGBS3040E1-F085

Part No FGBS3040E1-F085
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC IGNITION COIL DRIVER D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Ignition Coil Driver TO-263-7
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package TO-263-7, D2Pak (6 Leads + Tab)
Case / Package TO-263-7
Family Name FGBS3040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGBS3040E1-F085OSCT, FGBS3040E1_F085-ND, FGBS3040E1_F085, FGBS3040E1-F085OSDKR, FGBS3040E1-F085-ND, FGBS3040E1-F085OSTR
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871753-FGBS3040E1-F085
Ultra Librarian 3D Model Ultra Librarian FGBS3040E1-F085 CAD Model

Description

The FGBS3040E1-F085 is a state-of-the-art, high-performance product from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is a field stop IGBT (Insulated Gate Bipolar Transistor), designed to offer superior conduction and switching performance. It is optimized for high-efficiency power conversion in a wide range of applications, such as UPS systems, solar inverters, induction heating, and motor drives.

Key Features

  • High Current Capability: This IGBT is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low On-State Voltage: The device has a low V<sub>CE(sat), which reduces on-state power dissipation and improves overall efficiency.
  • High-Speed Switching: With fast switching speeds, the FGBS3040E1-F085 minimizes switching losses and is well-suited for high-frequency applications.
  • Robust Temperature Performance: It is designed to operate reliably over a wide temperature range, ensuring stability and performance under varying environmental conditions.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged diode enhances efficiency by providing a fast and soft recovery, which is critical in reducing electromagnetic interference (EMI).

Applications

The versatility of the FGBS3040E1-F085 allows it to be used across various industries and applications. It is particularly useful in:

  • Uninterruptible Power Supplies (UPS)
  • Solar Power Inverters
  • Induction Heating Systems
  • Motor Control and Drives
  • High-Efficiency Power Conversion

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The FGBS3040E1-F085 complies with multiple environmental standards, ensuring that it meets global regulatory requirements and is suitable for deployment in a variety of markets.

Conclusion

The FGBS3040E1-F085 from ON Semiconductor is a robust and efficient IGBT that offers a compelling solution for designers looking to enhance the performance and reliability of their power conversion systems. With its superior electrical characteristics and versatile application range, this product stands out as a top choice for engineers in the power electronics field.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess