EN
  • EN
  • DE

AD5520JSTZ

Part No AD5520JSTZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description Per Pin Parametric Measurement Unit/Source Measure Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date September 01, 2003
Family Name AD5520
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.analog.com
Win Source Part Number 1136272-AD5520JSTZ
RoHS State Request Verification
Manufacturer Package 64-LQFP (10x10)
Package 64-LQFP
Mounting SMD
Applications Automatic Test Equipment
Type Per-Pin Parametric Measurement Unit (PPMU)
Packaging Tray
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian AD5520JSTZ CAD Model

Description

Product Overview: AD5520JSTZ by Analog Devices Inc.

The AD5520JSTZ is a precision instrument from Analog Devices Inc., designed to cater to the demanding requirements of pin electronics and parametric measurement units (PMUs) within semiconductor test systems. This high-performance product is integral for the testing and characterization of semiconductor devices, ensuring they meet the stringent specifications for today’s advanced electronic applications.

Key Features

  • Precision Parametric Measurement: The AD5520JSTZ boasts an impressive level of accuracy for current force and voltage measurements, enabling reliable and precise characterization of semiconductor components.
  • Integrated PMU: With a built-in PMU, this device simplifies the design of test systems by integrating several functions into a single chip, reducing the need for additional components and streamlining the overall system design.
  • High-Speed Operation: Designed for fast switching and high-speed operation, the AD5520JSTZ is capable of keeping pace with rapid testing cycles, thus increasing throughput in production environments.
  • Versatility: The product supports a range of functions such as force voltage/measure current (FVMI), force current/measure voltage (FIMV), and high impedance modes, offering versatility for different testing scenarios.
  • Programmable Levels: Users can program voltage levels and current limits, providing flexibility to adapt to various test requirements and device specifications.

Applications

The AD5520JSTZ is ideally suited for use in semiconductor test equipment, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Device Characterization
  • SoC and Mixed-Signal Testing
  • Memory Testing

Technical Specifications

With an operating temperature range from -40°C to +85°C and packaged in a compact LQFP-48 form factor, the AD5520JSTZ is both robust and space-efficient. It supports a wide power supply range, ensuring compatibility with various test system configurations.

The AD5520JSTZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable solutions for the semiconductor testing industry. By integrating multiple functions and ensuring high precision and speed, this product stands as a crucial component in the realm of electronic test and measurement.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9928 $62.9928
2+ $51.6864 $103.3728
3+ $50.0712 $150.2136
5+ $48.4560 $242.2800
6+ $46.8408 $281.0448
8+ $41.9952 $335.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 938 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess