EN
  • EN
  • DE

AS73211-AQFT

Part No AS73211-AQFT
Manufacturer ams
Catalog Color Sensors
Description AS73211 QFN16 TRADP / Color Sensor 24 b 16-VQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Color Sensors
Mfr ams
Package Tape & Reel (TR)
Output I2C
Resolution (Bits) 24 b
Voltage - Supply 2.7 V ~ 3.6 V
Current - Supply (Max) 2mA @ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-VQFN Exposed Pad
Base Product Number AS73211
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Other Names 305080006,AS73211,AS73211-ND
Standard Package 3,000
Win Source Part Number 1046074-AS73211-AQFT
Ultra Librarian 3D Model Ultra Librarian AS73211-AQFT CAD Model

Description

The AS73211-AQFT is an electronic component manufactured by ams.

  • Standard Package: 3,000
  • Win Source Part Number: 1046074-AS73211-AQFT
  • Category: Sensors, Transducers>Color Sensors
  • Output: I2C
  • Current - Supply (Max): 2mA @ 3.3V
  • Resolution (bits): 24 b
  • Voltage - Supply: 2.7 V ~ 3.6 V
  • Package / Case: 16-VQFN exposed pad
  • Temperature Range - Operating: -40°C ~ 125°C
  • MSL Level: 3 (168 hours)
  • HTSUS: 0000.00.0000
  • Other Names: 305080006, AS73211, AS73211-ND
  • Base Product Number: AS73211

You May Also Be Interested in

ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
Texas Instruments
Ambient Light Sensors High-speed high-prec ision tristimulus XY
Lowest to $1.6889
Vishay
Photo IC Sensors RGBW Clr Snsr w/I2C 16-Bit 2.5-3.6V
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess