EN
  • EN
  • DE

SM32C6414DGLZ50AEP

Part No SM32C6414DGLZ50AEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414/15/16
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number SM32C6414
Other Names -296-22224,-296-22224R,296-22224,296-22224R,-296-22224,V62/04609-01XA,-SM32C6414DGLZ50AEPR
Standard Package 60
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265134-SM32C6414DGLZ50AEP
Ultra Librarian 3D Model Ultra Librarian SM32C6414DGLZ50AEP CAD Model

Description

Introducing the SM32C6414DGLZ50AEP from Texas Instruments

The SM32C6414DGLZ50AEP is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This powerhouse of a chip is designed to cater to a wide array of applications, from automotive and industrial to consumer electronics, where intensive signal processing is required. It's an ideal component for developers looking to integrate robust processing capabilities into their systems.

At the heart of the SM32C6414DGLZ50AEP lies a fixed-point DSP core that operates at a remarkable frequency of up to 500 MHz, providing the computational power necessary to handle complex algorithms and high-speed data processing tasks. This DSP is part of TI's TMS320C64x+™ series, which is known for its high efficiency and low power consumption, making it an eco-friendly option for energy-sensitive applications.

The device comes equipped with a rich set of features, including a large 1MB of on-chip Level 2 (L2) cache that enhances performance by minimizing memory latency. Additionally, it boasts a 32KB Level 1 (L1) program cache and a 32KB L1 data cache, further optimizing the processing speed for real-time applications.

For connectivity and data transfer, the SM32C6414DGLZ50AEP provides a variety of interfaces. It includes a high-throughput Viterbi coprocessor, Ethernet MAC, and a host of peripherals such as I2C, SPI, and UARTs. These interfaces enable the DSP to communicate efficiently with other components in a system, ensuring seamless data flow and system integration.

The device is packaged in a space-saving 532-Ball BGA (Ball Grid Array) package, which ensures a small footprint while providing excellent thermal performance. This compact form factor is particularly beneficial for designs where board space is at a premium.

Overall, the SM32C6414DGLZ50AEP from Texas Instruments is a top-tier DSP that offers a perfect blend of performance, power efficiency, and integration features. Whether it's for multimedia processing, communication infrastructure, or advanced control systems, this DSP is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess