EN
  • EN
  • DE

ADS1198CZXGT

Part No ADS1198CZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 8KSPS 8CH 64NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 8
Power (Watts) 8.2mW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.65 V to 3.6 V
Case / Package 64-NFBGA (8x8)
Win Source Part Number 1015374-ADS1198CZXGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1198CZXGT CAD Model

Description

The Texas Instruments ADS1198CZXGT is a high-performance, 16-bit analog-to-digital converter (ADC) designed specifically for biomedical signal acquisition applications. This integrated circuit is part of the ADS119x family, which is renowned for its precision and efficiency in processing multiple channels of electrocardiogram (ECG) and electroencephalogram (EEG) signals.

Key Features

  • Channel Configuration: The ADS1198CZXGT features 8 channels that can be used to measure eight different signals simultaneously, making it ideal for comprehensive medical monitoring systems.
  • Data Rate: It offers a data rate of up to 32k samples per second (SPS), which allows for real-time signal processing and high-resolution data acquisition.
  • Input-Referred Noise: With an ultra-low input-referred noise level, it ensures that the signals are captured with high fidelity, minimizing the risk of losing critical information due to signal distortion or noise.
  • Integrated Features: The device includes an internal oscillator, temperature sensor, and a reference with a low temperature coefficient, which reduces the need for external components and simplifies system design.
  • Power Efficiency: The ADS1198CZXGT operates with a power supply range from 2.7V to 3.6V, which, combined with its low current consumption, makes it suitable for portable and battery-powered medical devices.
  • Interface: Communication with microprocessors is straightforward thanks to its SPI-compatible serial interface, which allows for easy integration into existing systems.

Applications

This ADC is widely used in medical applications such as patient monitoring systems, defibrillators, and Holter monitors. Its precision and channel density make it an excellent choice for advanced diagnostic and therapeutic equipment where accurate and reliable multi-channel signal acquisition is critical.

Product Packaging and Quality

The ADS1198CZXGT is available in a compact BGA (Ball Grid Array) package, which is suitable for space-constrained applications. Texas Instruments ensures high quality and reliability standards, making this product a trusted choice for mission-critical medical applications.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1818 $80.3636
4+ $32.9697 $131.8788
5+ $31.9394 $159.6970
7+ $30.9091 $216.3637
9+ $29.8788 $268.9092
12+ $26.7879 $321.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess