EN
  • EN
  • DE
  • IT

SLMD360H10L

Part No SLMD360H10L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYSTLN SOLAR CELL 67MW 6.3V  /  Monocrystalline Solar Cell 67 mW 6.3 V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Bulk
Product Status Obsolete
Power (Watts) - Max 67 mW
Current @ Pmpp 13.4 mA
Voltage @ Pmpp 5.01 V
Current - Short Circuit (Isc) 15 mA
Type Monocrystalline
Voltage - Open Circuit 6.3 V
Package / Case Cells
Dimension 1.33" L x 0.63" W x 0.08" H (33.7mm x 16.1mm x 2.0mm)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1234113-SLMD360H10L
Ultra Librarian 3D Model Ultra Librarian SLMD360H10L CAD Model

Description

The IXOLAR™ 1234113-SLMD360H10L is a monocrystalline solar cell with a maximum power of 67 mW.

  • Power (Watts) - Max: 67 mW
  • Dimension: 1.33" L x 0.63" W x 0.08" H (33.7mm x 16.1mm x 2.0mm)
  • Current @ Pmpp: 13.4 mA
  • Voltage @ Pmpp: 5.01 V
  • Voltage - Open Circuit: 6.3 V
  • Package: Bulk
  • Product Status: Obsolete
  • ECCN: OBSOLETE

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRY SOLAR CELL 154.3MW 6.91V / Monocrystalline Solar Cell 154.3 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 85.7MW 6.91V / Monocrystalline Solar Cell 85.7 mW 6.91 V
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 109MW 7.56V / Monocrystalline Solar Cell 109 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us
Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Lowest to $3.0365
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 540MW 5.67V / Monocrystalline Solar Cell 540 mW 5.67 V
Need more? Email Us
IXYS
MONO SOLAR CELL 22MM X 7MM / High Efficiency Solar Cell
Lowest to $19.5645

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess