EN
  • EN
  • DE

IRGB5B120KDPBF

Part No IRGB5B120KDPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 1200V 12A 89W TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 12A
Current - Collector Pulsed (Icm) 24A
Vce(on) (Maximum) at Vge, Ic 3V at 15V, 6A
Maximum Power 89W
Switching Energy 390μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 25nC
Td (on/off) at 25°C 22ns/100ns
Test Condition 600V, 6A, 50Ohm, 15V
Reverse Recovery Time (trr) 160ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1188342-IRGB5B120KDPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRGB5B120KDPBF CAD Model

Description

The IRGB5B120KDPBF is a 1200V IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies, designed for high-power, high-frequency switching applications. This device combines the advantages of both MOSFETs and bipolar transistors, offering high input impedance and low conduction losses. It's particularly well-suited for applications such as industrial motor drives, UPS systems, and welding equipment.

Applications:

  • Industrial Motor Drives: Providing efficient and precise control of AC motors.
  • Uninterruptible Power Supplies (UPS): Ensuring reliable power backup with minimal losses.
  • Welding Equipment: Improving the performance and efficiency of welding machines.
  • Renewable Energy Systems: In solar inverters and wind turbine converters.
  • Power Factor Correction (PFC): Enhancing power quality in various electronic systems.
  • Induction Heating: For precise temperature control and energy efficiency.

Features:

  • 1200V Blocking Voltage: Suitable for high-voltage applications.
  • High Current Capability: Handles significant current loads.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low VCE(on): Minimizes conduction losses.
  • Short-Circuit Ruggedness: Provides protection against short-circuit conditions.
  • Optimized for High Frequency Switching: Specifically designed for applications requiring fast switching.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Reduced Switching Losses: Enables higher switching frequencies and smaller component sizes.
  • Improved System Reliability: Robust design and high voltage rating enhance overall system reliability.
  • Simplified Thermal Management: Low conduction losses simplify cooling requirements.
  • Precise Control: Enables accurate control in motor drive and other applications.

Additional Details:

The IRGB5B120KDPBF is typically available in a TO-247 package. Its high blocking voltage and current capability make it suitable for demanding industrial applications. The fast switching speed allows for efficient operation at higher frequencies. The low on-state voltage (VCE(on)) minimizes conduction losses, contributing to overall system efficiency. It also incorporates features like short-circuit protection to enhance its robustness and reliability in harsh operating conditions. The 'PbF' suffix indicates that it is a lead-free device.

You May Also Be Interested in

Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5172 $58.7236
32+ $3.7064 $118.6048
49+ $3.5909 $175.9541
67+ $3.4742 $232.7714
86+ $3.3587 $288.8482
116+ $3.0111 $349.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess