EN
  • EN
  • DE

AD1154AD

Part No AD1154AD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description SAMPLE-AND-HOLD AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Amplifier
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 552918-AD1154AD
Ultra Librarian 3D Model Ultra Librarian AD1154AD CAD Model

Description

The AD1154AD from Analog Devices Inc. is a highly integrated, precision analog microcontroller designed to deliver exceptional performance and reliability for a wide range of applications. This advanced product combines a high-performance analog front-end with a powerful microcontroller core, making it an ideal solution for applications requiring precise signal acquisition, processing, and control.

Key Features:

  • High-Resolution ADC: The AD1154AD features a multi-channel, 24-bit analog-to-digital converter (ADC) offering exceptional accuracy and noise performance. This high resolution ADC is perfect for precision measurement applications.
  • Embedded Processing Core: At the heart of the AD1154AD is a robust processing core that provides ample computational power to handle complex algorithms and data processing tasks, ensuring rapid and efficient operation.
  • Flexible Digital I/O: This microcontroller offers a variety of digital interfaces, including SPI, I2C, UART, and GPIOs, providing versatile connectivity options for peripheral devices and easy integration into existing systems.
  • On-Chip Memory: Equipped with both flash memory and SRAM, the AD1154AD allows for on-the-fly reprogramming and data storage, facilitating firmware updates and data logging without the need for external memory components.
  • Analog Output: The device includes a high-precision digital-to-analog converter (DAC) for generating accurate analog output signals, which can be used for actuator control or as a reference voltage.
  • Temperature Sensor: An integrated temperature sensor allows for real-time monitoring of the device temperature, which is crucial for applications requiring thermal stability.
  • Power Management: With its advanced power management features, the AD1154AD ensures efficient operation by minimizing power consumption during idle periods and providing multiple power-down modes.

Applications:

The AD1154AD is suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Precision Sensing and Instrumentation
  • Medical Devices
  • Energy Management
  • Automotive Electronics

With its combination of precision analog functionality and digital flexibility, the AD1154AD from Analog Devices Inc. is a powerful and versatile solution for any application that demands high-accuracy signal processing and control.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess