EN
  • EN
  • DE

TVB1440RGZR

Part No TVB1440RGZR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO REDRIVER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video Redriver IC I²C - 48-VQFN (7x7) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name TVB1440
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41029-6, -296-41029-1-ND, 296-41029-1, 296-41029-2, TVB1440RGZR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937897-TVB1440RGZR
Ultra Librarian 3D Model Ultra Librarian TVB1440RGZR CAD Model

Description

The Texas Instruments TVB1440RGZR is a cutting-edge integrated circuit that forms a core component in a wide range of electronic applications. This high-performance product is designed to meet the rigorous demands of modern technology, ensuring reliability and efficiency in every use case.

Key Features

  • High-Speed Operation: The TVB1440RGZR is built for speed, enabling rapid data processing and communication, which is essential for high-speed digital systems.
  • Low Power Consumption: Despite its fast operation, it maintains low power consumption, making it ideal for battery-powered devices or energy-efficient systems.
  • Durable Design: Manufactured with robust materials, this product is designed to withstand harsh conditions and provide a long operational life.
  • Compact Form Factor: The small footprint of the TVB1440RGZR allows for its use in space-constrained applications, without sacrificing performance.

Applications

The versatility of the TVB1440RGZR makes it suitable for a broad spectrum of applications, including:

  • Telecommunications equipment
  • Computing systems
  • High-speed data acquisition
  • Consumer electronics
  • Automotive and industrial control systems

Product Specifications

The TVB1440RGZR boasts an impressive set of specifications that underscore its performance capabilities:

  • Package: VQFN (RGZ)
  • Pin Count: 40
  • Operating Temperature Range: Specified by the manufacturer
  • Compliance: Meets industry standards for safety and quality

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TVB1440RGZR is backed by TI's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance. Additionally, TI provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible.

For engineers and designers looking for a high-speed, low-power, and reliable solution, the Texas Instruments TVB1440RGZR is an excellent choice that promises to deliver superior performance in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess