EN
  • EN
  • DE

MSP430FR6977IPZR

Part No MSP430FR6977IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 100LQFP / MCU 16-bit MSP430 RISC 64KB FRAM 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 63
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789810-MSP430FR6977IPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430FR6977
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR6977IPZR CAD Model

Description

The Texas Instruments MSP430FR6977IPZR is a powerful and efficient microcontroller that is part of the MSP430 family, renowned for its low power consumption and high-performance capabilities. This device is particularly suited for industrial, consumer electronics, and automation applications where power efficiency and computational ability are crucial.

Key Features

  • Core: The MSP430FR6977IPZR features a 16-bit RISC architecture that allows for a balanced combination of performance and power efficiency. Its CPU is capable of operating at a frequency of up to 16 MHz, which is more than adequate for a wide range of control-oriented tasks.
  • Memory: It comes with an integrated 128KB of FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability and storage density of flash memory. This non-volatile memory is ideal for data logging applications due to its high endurance and ability to retain data without power.
  • I/O and Peripherals: The device boasts an array of integrated peripherals, including multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a real-time clock. It also supports various serial communication protocols such as I2C, SPI, and UART, making it highly versatile for interfacing with other devices and sensors.
  • Power Management: This microcontroller is designed with TI's ultra-low-power technology, allowing for multiple power-saving modes. It can operate in active mode, standby mode, and off mode, each providing different levels of power conservation to extend battery life in portable applications.

Package and Quality

The MSP430FR6977IPZR is offered in an LQFP (Low-profile Quad Flat Package) with 100 pins, providing a compact footprint for space-constrained applications. It is specified for an extended temperature range, making it reliable in both commercial and industrial environments. As with all Texas Instruments products, this microcontroller meets stringent quality and reliability standards, ensuring consistent performance across various applications.

Applications

With its robust feature set and power efficiency, the MSP430FR6977IPZR is an ideal choice for applications such as smart meters, home automation systems, portable medical devices, and energy harvesting systems. Its capability to handle complex algorithms while maintaining low power consumption makes it a versatile component in any designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess